IC RFID TRANSP 13.56MHZ 8UFDFPN
IC RFID TRANSP 13.56MHZ 8UFDFPN
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Network and Communication Chips | Network and Communication Chips | Network and Communication Chips |
| Product Number | M24LR04E-RMC6T/2 | M24LR04E-RMC6T/2 | M24LR04E-RMC6T/2 |
| Product Name | RF and Wireless - RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs | RFID, RF Access, Monitoring ICs |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Device Type | RFID Transponder | Receiver | |
| Supply Voltage | Other; 1.8V ~ 5.5V | Other; 1.8V ~ 5.5V | |
| Package Type | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad |