Manufacturer: STMicroelectronics
Win Source Part Number: 719239-M24LR04E-RMC6
Packaging: Reel
Type: RFID Transponder
Frequency: 13.56MHz
Interface: I2C
Standards: ISO 15693, ISO 18000-3, NFC
Categories: RF/IF and RFID
Supplier Device Package: 8-UFDFPN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-UFDFN Exposed Pad
Alternative Parts (Cross-Reference): M24LR04E-RDW6T/2; M24LR04E-RMN6T/2;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 719239-M24LR04E-RMC6T/2 |
| Product Name | RFID, RF Access, Monitoring ICs - M24LR04E-RMC6T/2 |
| Output Options | Inverting |