RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
NFC/RFID TAG IC, 13.567MHZ, MLP-EP-8; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:4Kbit; Output Power:-; RF IC Case Style:MLP-EP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 497-13743-1-ND | 51AC9292 |
| Product Name | RFID, RF Access, Monitoring ICs | Nfc/rfid Tag Ic, 13.567Mhz, Mlp-Ep-8; Frequency Min Stmicroelectronics |
| Frequency | 1.36E7 Hz | 1.36E7 to 1.36E7 Hz |