STMicroelectronics, Inc. RFID, RF Access, Monitoring ICs M24LR04E-RDW6T/2

Description
"RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet
Description
"RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - 497-12879-1-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-12879-1-ND
RFID, RF Access, Monitoring ICs 497-12879-1-ND
"RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-12879-6-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-12879-6-ND
RFID, RF Access, Monitoring ICs 497-12879-6-ND
"RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - 497-12879-2-ND - DigiKey
Thief River Falls, MN, United States
RFID, RF Access, Monitoring ICs
497-12879-2-ND
RFID, RF Access, Monitoring ICs 497-12879-2-ND
"RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

"RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Nfc/rfid Tag Ic, 13.567Mhz, Tssop-8; Frequency Min Stmicroelectronics - 66W2008 - Newark, An Avnet Company
Chicago, IL, United States
Nfc/rfid Tag Ic, 13.567Mhz, Tssop-8; Frequency Min Stmicroelectronics
66W2008
Nfc/rfid Tag Ic, 13.567Mhz, Tssop-8; Frequency Min Stmicroelectronics 66W2008
NFC/RFID TAG IC, 13.567MHZ, TSSOP-8; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:4Kbit; Output Power:-; RF IC Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

NFC/RFID TAG IC, 13.567MHZ, TSSOP-8; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:4Kbit; Output Power:-; RF IC Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RFID Chips RFID Chips
Product Number 497-12879-1-ND 66W2008
Product Name RFID, RF Access, Monitoring ICs Nfc/rfid Tag Ic, 13.567Mhz, Tssop-8; Frequency Min Stmicroelectronics
Frequency 1.36E7 Hz 1.36E7 to 1.36E7 Hz
Unlock Full Specs
to access all available technical data