STMicroelectronics RFID, RF Access, Monitoring ICs - M24LR04E-RDW6T/2 M24LR04E-RDW6T/2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064843-M24LR04E-RDW 6T/2 Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3, NFC Family Name: M24LR04E-R Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): M24LR04E-RMC6T/2; M24LR04E-RMN6T/2; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064843-M24LR04E-RDW 6T/2 Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3, NFC Family Name: M24LR04E-R Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): M24LR04E-RMC6T/2; M24LR04E-RMN6T/2; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - M24LR04E-RDW6T/2 - 1064843-M24LR04E-RDW6T/2 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - M24LR04E-RDW6T/2
1064843-M24LR04E-RDW6T/2
RFID, RF Access, Monitoring ICs - M24LR04E-RDW6T/2 1064843-M24LR04E-RDW6T/2
Manufacturer: STMicroelectronics Win Source Part Number: 1064843-M24LR04E-RDW 6T/2 Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3, NFC Family Name: M24LR04E-R Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Alternative Parts (Cross-Reference): M24LR04E-RMC6T/2; M24LR04E-RMN6T/2; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064843-M24LR04E-RDW6T/2
Packaging: Reel - TR
Type: RFID Transponder
Frequency: 13.56MHz
Standards: ISO 15693, ISO 18000-3, NFC
Family Name: M24LR04E-R
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Alternative Parts (Cross-Reference): M24LR04E-RMC6T/2; M24LR04E-RMN6T/2;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1064843-M24LR04E-RDW6T/2
Product Name RFID, RF Access, Monitoring ICs - M24LR04E-RDW6T/2
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905882 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details
Battery Management - BQ20Z45DBT-V500 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details