64-Kbit serial I2C bus EEPROM 4 balls CSP Product overview: M24C64S-FCU6T/TF from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64S-FCU6T/TF
Manufacturer: STMicroelectronics
Win Source Part Number: 880532-M24C64S-FCU6T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 650 ns 4-WLCSP (0.85x0.85)
Package: Reel - TR
Package: 4-XFBGA, WLCSP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: M24C64
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP (0.85x0.85)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
IC EEPROM 64KBIT I2C 1MHZ 4WLCSP
IC EEPROM 64KBIT I2C 1MHZ 4WLCSP
IC EEPROM 64KBIT I2C 1MHZ 4WLCSP
EEPROM Memory IC 64Kbit I²C 1 MHz 650 ns 4-WLCSP (0.85x0.85)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C64S-FCU6T/TF | 880532-M24C64S-FCU6T/TF | M24C64S-FCU6T/TF | M24C64S-FCU6T/TF | M24C64S-FCU6T/TF | M24C64S-FCU6T/TF |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - M24C64S-FCU6T/TF | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Number of Words | 8192 k | |||||
| Supply Voltage | 1.8 | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | ||
| Package Type | 4-WLCSP (0.85x0.85) | 4-XFBGA, WLCSP | BGA; 4-XFBGA, WLCSP |