STMicroelectronics, Inc. Memory - EEPROM - M24C64-WBN6P M24C64-WBN6P

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092992-M24C64-WBN6P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092992-M24C64-WBN6P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C64-WBN6P - 092992-M24C64-WBN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C64-WBN6P
092992-M24C64-WBN6P
Memory - EEPROM - M24C64-WBN6P 092992-M24C64-WBN6P
Manufacturer: STMicroelectronics Win Source Part Number: 092992-M24C64-WBN6P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 092992-M24C64-WBN6P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Through-Hole 64Kb 5.5V Memory IC and Storage Component
774-M24C64-WBN6P
Through-Hole 64Kb 5.5V Memory IC and Storage Component 774-M24C64-WBN6P
64Kb I2C EEPROM, 450ns, 5.5V, PDIP, Through Hole Product overview: M24C64-WBN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 64Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 64Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-WBN6P can be used for catalog matching and distributor lookup.

64Kb I2C EEPROM, 450ns, 5.5V, PDIP, Through Hole Product overview: M24C64-WBN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 64Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Through-Hole, 64Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-WBN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8575-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-PDIP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-PDIP

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8DIP

IC EEPROM 64KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C64-WBN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-WBN6P
Integrated Circuits (ICs) - Memory - Memory M24C64-WBN6P
IC EEPROM 64KBIT I2C 1MHZ 8DIP

IC EEPROM 64KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8DIP

IC EEPROM 64KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - M24C64-WBN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-PDIP

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 092992-M24C64-WBN6P 774-M24C64-WBN6P 497-8575-ND M24C64-WBN6P M24C64-WBN6P M24C64-WBN6P M24C64-WBN6P
Product Name Memory - EEPROM - M24C64-WBN6P Through-Hole 64Kb 5.5V Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 8-PDIP PDIP DIP; "8-DIP (0.300"", 7.62mm)" DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5 V ~ 5.5 V 2.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Through Hole 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 8905503276 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 93C46/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details