STMicroelectronics, Inc. 64Kb 400kHz 5.5V SOIC Memory IC and Storage Component M24C64-RMN6TP

Description
64Kb I2C EEPROM, 400kHz, SOIC, 1.8-5.5V, SM Product overview: M24C64-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-RMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64Kb I2C EEPROM, 400kHz, SOIC, 1.8-5.5V, SM Product overview: M24C64-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-RMN6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
64Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-M24C64-RMN6TP
64Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-M24C64-RMN6TP
64Kb I2C EEPROM, 400kHz, SOIC, 1.8-5.5V, SM Product overview: M24C64-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-RMN6TP can be used for catalog matching and distributor lookup.

64Kb I2C EEPROM, 400kHz, SOIC, 1.8-5.5V, SM Product overview: M24C64-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-RMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M24C64-RMN6TP - 020810-M24C64-RMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C64-RMN6TP
020810-M24C64-RMN6TP
Memory - EEPROM - M24C64-RMN6TP 020810-M24C64-RMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020810-M24C64-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 450ns Family Name: M24C64-R Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): CAT24FC65WETE13; CAT24FC65WITE13; CAT24FC66JITE13; CAT24FC65JETE13; Introduction Date: December 22, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020810-M24C64-RMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 450ns
Family Name: M24C64-R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): CAT24FC65WETE13; CAT24FC65WITE13; CAT24FC66JITE13; CAT24FC65JETE13;
Introduction Date: December 22, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 497-8648-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-8648-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-8648-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C64-RMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-RMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C64-RMN6TP
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory >> EEPROM - M24C64-RMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C64-RMN6TP
Memory >> EEPROM M24C64-RMN6TP
64Kbit I2C SOIC-8 EEPROM ROHS

64Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9291 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9291
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9291
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site
Memory - M24C64-RMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SO

IC EEPROM 64KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SO

IC EEPROM 64KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C64-RMN6TP 020810-M24C64-RMN6TP 497-8648-2-ND M24C64-RMN6TP M24C64-RMN6TP 51AC9291 M24C64-RMN6TP M24C64-RMN6TP M24C64-RMN6TP
Product Name 64Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory - EEPROM - M24C64-RMN6TP Memory Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8429D-80 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers