STMicroelectronics, Inc. Memory M24C64-FMN6TP

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15762-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15762-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15762-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24C64-FMN6TP
Memory IC and Storage Component 774-M24C64-FMN6TP
64-Kbit serial I2C bus EEPROM Product overview: M24C64-FMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-FMN6TP can be used for catalog matching and distributor lookup.

64-Kbit serial I2C bus EEPROM Product overview: M24C64-FMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-FMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M24C64-FMN6TP - 845030-M24C64-FMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C64-FMN6TP
845030-M24C64-FMN6TP
Memory - EEPROM - M24C64-FMN6TP 845030-M24C64-FMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 845030-M24C64-FMN6TP Features: Memory IC 1 MHz 450 ns Package: Reel - TR Family Name: M24C64 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15762-2, 497-15762-1, M24C64-FMN6TP-ND, 497-15762-6

Manufacturer: STMicroelectronics
Win Source Part Number: 845030-M24C64-FMN6TP
Features: Memory IC 1 MHz 450 ns
Package: Reel - TR
Family Name: M24C64
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15762-2, 497-15762-1, M24C64-FMN6TP-ND, 497-15762-6

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6682 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6682
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6682
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Memory - M24C64-FMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SO

IC EEPROM 64KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C64-FMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-FMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C64-FMN6TP
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8SO

IC EEPROM 64KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15762-1-ND 774-M24C64-FMN6TP 845030-M24C64-FMN6TP 54AH6682 M24C64-FMN6TP M24C64-FMN6TP M24C64-FMN6TP M24C64-FMN6TP
Product Name Memory Memory IC and Storage Component Memory - EEPROM - M24C64-FMN6TP Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - 2551565 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers