STMicroelectronics, Inc. Memory M24C64-FMH6TG

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-17571-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-17571-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-17571-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
EEPROM - 2396328 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396328
EEPROM 2396328
ST M24C64-FMH6TG

ST M24C64-FMH6TG

Supplier's Site
EEPROM - 2396327 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396327
EEPROM 2396327
ST M24C64-FMH6TG

ST M24C64-FMH6TG

Supplier's Site
EEPROM - 2396328P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396328P
EEPROM 2396328P
ST M24C64-FMH6TG

ST M24C64-FMH6TG

Supplier's Site
Industrial 5.5V Memory IC and Storage Component - 774-M24C64-FMH6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5.5V Memory IC and Storage Component
774-M24C64-FMH6TG
Industrial 5.5V Memory IC and Storage Component 774-M24C64-FMH6TG
64Kbit Serial I2C EEPROM, Industrial, 1.7-5.5V Product overview: M24C64-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-FMH6TG can be used for catalog matching and distributor lookup.

64Kbit Serial I2C EEPROM, Industrial, 1.7-5.5V Product overview: M24C64-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-FMH6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 1371498-M24C64-FMH6TG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371498-M24C64-FMH6TG
Integrated Circuits (ICs) - Memory - Memory 1371498-M24C64-FMH6TG
Win Source Part Number: 1371498-M24C64-FMH6T G Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Base Product Number: M24C64 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 64Kbit Memory Organization: 8K x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 450 ns

Win Source Part Number: 1371498-M24C64-FMH6TG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 5-UFDFN
Supplier Device Package: 5-UFDFPN (1.7x1.4)
Base Product Number: M24C64
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 64Kbit
Memory Organization: 8K x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 450 ns

Buy Now Datasheet
IC EEPROM 64KBIT I2C 5UFDFPN

IC EEPROM 64KBIT I2C 5UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C64-FMH6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-FMH6TG
Integrated Circuits (ICs) - Memory - Memory M24C64-FMH6TG
IC EEPROM 64KBIT I2C 5UFDFPN

IC EEPROM 64KBIT I2C 5UFDFPN

Supplier's Site
Memory - M24C64-FMH6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6807 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6807
Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6807
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UFDFPN; No. of Pins:5Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UFDFPN; No. of Pins:5Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-17571-2-ND 2396328 774-M24C64-FMH6TG 1371498-M24C64-FMH6TG M24C64-FMH6TG M24C64-FMH6TG M24C64-FMH6TG 07AH6807
Product Name Memory EEPROM Industrial 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 5-UFDFN UFDFPN 5-UFDFN UFDFPN
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Density 512 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Memory - AT24CS08-SSHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 8 kbits
View Details