STMicroelectronics, Inc. Memory M24C64-FCS6TP/K

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-WLCSP
Request a Quote
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-WLCSP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M24C64-FCS6TP/K is a 64-Kbit I²C-compatible EEPROM organized as 8K x 8 bits, suitable for various applications requiring non-volatile memory. It operates over a supply voltage range of 1.7 V to 5.5 V, with the capability to function down to 1.6 V under specific conditions. The device supports multiple I²C bus modes, including 1 MHz, 400 kHz, and 100 kHz, making it versatile for different communication speeds. This EEPROM features a page size of 32 bytes and allows for both random and sequential read modes. Write operations can be performed in less than 5 ms for both byte and page writes. The memory array includes a write protection feature for the entire memory, enhancing data security. It is designed to withstand more than 4 million write cycles and offers data retention of over 200 years, ensuring long-term reliability. The M24C64-FCS6TP/K is available in multiple package options, including WLCSP, TSSOP, and SO8N, all of which are RoHS-compliant and halogen-free. This product is suitable for applications that require robust memory solutions with a focus on low power consumption and high endurance.

Datasheet Summary
Powered by GS/AI

The M24C64-FCS6TP/K is a 64-Kbit I²C-compatible EEPROM organized as 8K x 8 bits, suitable for various applications requiring non-volatile memory. It operates over a supply voltage range of 1.7 V to 5.5 V, with the capability to function down to 1.6 V under specific conditions. The device supports multiple I²C bus modes, including 1 MHz, 400 kHz, and 100 kHz, making it versatile for different communication speeds. This EEPROM features a page size of 32 bytes and allows for both random and sequential read modes. Write operations can be performed in less than 5 ms for both byte and page writes. The memory array includes a write protection feature for the entire memory, enhancing data security. It is designed to withstand more than 4 million write cycles and offers data retention of over 200 years, ensuring long-term reliability. The M24C64-FCS6TP/K is available in multiple package options, including WLCSP, TSSOP, and SO8N, all of which are RoHS-compliant and halogen-free. This product is suitable for applications that require robust memory solutions with a focus on low power consumption and high endurance.

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-13610-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-WLCSP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-WLCSP

Buy Now Datasheet
Memory - 497-13610-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-WLCSP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-WLCSP

Buy Now Datasheet
Memory - 497-13610-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-WLCSP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 5-WLCSP

Buy Now Datasheet
Memory - EEPROM - M24C64-FCS6TP/K - 120507-M24C64-FCS6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C64-FCS6TP/K
120507-M24C64-FCS6TP/K
Memory - EEPROM - M24C64-FCS6TP/K 120507-M24C64-FCS6TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 120507-M24C64-FCS6TP /K Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-WLCSP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 120507-M24C64-FCS6TP/K
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-WLCSP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24C64-FCS6TP/K
Memory IC and Storage Component 774-M24C64-FCS6TP/K
64-Kbit serial I2C bus EEPROM Product overview: M24C64-FCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-FCS6TP/K can be used for catalog matching and distributor lookup.

64-Kbit serial I2C bus EEPROM Product overview: M24C64-FCS6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-FCS6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M24C64-FCS6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 5-WLCSP (0.96x1.07)

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 5-WLCSP (0.96x1.07)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C64-FCS6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-FCS6TP/K
Integrated Circuits (ICs) - Memory - Memory M24C64-FCS6TP/K
IC EEPROM 64KBIT I2C 1MHZ 5WLCSP

IC EEPROM 64KBIT I2C 1MHZ 5WLCSP

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 5WLCSP

IC EEPROM 64KBIT I2C 1MHZ 5WLCSP

Supplier's Site Datasheet
Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-5; Memory Interface Type Stmicroelectronics - 45AC7391 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-5; Memory Interface Type Stmicroelectronics
45AC7391
Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-5; Memory Interface Type Stmicroelectronics 45AC7391
EEPROM, 64KBIT, I2C, 1MHZ, WLCSP-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 64KBIT, I2C, 1MHZ, WLCSP-5; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:5Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 5WLCSP

IC EEPROM 64KBIT I2C 1MHZ 5WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-13610-1-ND 120507-M24C64-FCS6TP/K 774-M24C64-FCS6TP/K M24C64-FCS6TP/K M24C64-FCS6TP/K M24C64-FCS6TP/K 45AC7391 M24C64-FCS6TP/K
Product Name Memory Memory - EEPROM - M24C64-FCS6TP/K Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 64Kbit, I2C, 1Mhz, Wlcsp-5; Memory Interface Type Stmicroelectronics Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 5-UFBGA, WLCSP 5-WLCSP BGA; 5-UFBGA, WLCSP 5-UFBGA, WLCSP WLCSP
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V Surface Mount 1.7V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - 25CPC700BB3B66 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 474-BCBGA Exposed Pad
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details