STMicroelectronics, Inc. Memory - M24C64-DRMN3TP/K M24C64-DRMN3TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 739656-M24C64-DRMN3T P/K Family Name: M24C64-DR Manufacturer Homepage: www.st.com Reference case: SOP8 Reference Date Code: 16+ Alternative Parts (Cross-Reference): AT24C64D-SSHM-T; CAT24FC65WITE13; CAT24FC66JITE13; CAT24FC65JETE13; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 739656-M24C64-DRMN3T P/K Family Name: M24C64-DR Manufacturer Homepage: www.st.com Reference case: SOP8 Reference Date Code: 16+ Alternative Parts (Cross-Reference): AT24C64D-SSHM-T; CAT24FC65WITE13; CAT24FC66JITE13; CAT24FC65JETE13; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M24C64-DRMN3TP/K - 739656-M24C64-DRMN3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - M24C64-DRMN3TP/K
739656-M24C64-DRMN3TP/K
Memory - M24C64-DRMN3TP/K 739656-M24C64-DRMN3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 739656-M24C64-DRMN3T P/K Family Name: M24C64-DR Manufacturer Homepage: www.st.com Reference case: SOP8 Reference Date Code: 16+ Alternative Parts (Cross-Reference): AT24C64D-SSHM-T; CAT24FC65WITE13; CAT24FC66JITE13; CAT24FC65JETE13; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 739656-M24C64-DRMN3TP/K
Family Name: M24C64-DR
Manufacturer Homepage: www.st.com
Reference case: SOP8
Reference Date Code: 16+
Alternative Parts (Cross-Reference): AT24C64D-SSHM-T; CAT24FC65WITE13; CAT24FC66JITE13; CAT24FC65JETE13;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Automotive 5.5V SOIC Memory IC and Storage Component
774-M24C64-DRMN3TP/K
Automotive 5.5V SOIC Memory IC and Storage Component 774-M24C64-DRMN3TP/K
64Kbit Serial I2C EEPROM, 1.8-5.5V, 125°C, AEC-Q100, 8-Pin SOIC Product overview: M24C64-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-DRMN3TP/K can be used for catalog matching and distributor lookup.

64Kbit Serial I2C EEPROM, 1.8-5.5V, 125°C, AEC-Q100, 8-Pin SOIC Product overview: M24C64-DRMN3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-DRMN3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 497-14427-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-14427-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-14427-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C64-DRMN3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-DRMN3TP/K
Integrated Circuits (ICs) - Memory - Memory M24C64-DRMN3TP/K
IC EEPROM 64KBIT I2C 1MHZ 8SOIC

IC EEPROM 64KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - M24C64-DRMN3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SO

IC EEPROM 64KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Eeprom, Aec-Q100, 64Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics - 45AC7390 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 64Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics
45AC7390
Eeprom, Aec-Q100, 64Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics 45AC7390
EEPROM, AEC-Q100, 64KBIT, I2C, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, AEC-Q100, 64KBIT, I2C, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8SO

IC EEPROM 64KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 739656-M24C64-DRMN3TP/K 774-M24C64-DRMN3TP/K 497-14427-1-ND M24C64-DRMN3TP/K M24C64-DRMN3TP/K M24C64-DRMN3TP/K 45AC7390 M24C64-DRMN3TP/K
Product Name Memory - M24C64-DRMN3TP/K Automotive 5.5V SOIC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, Aec-Q100, 64Kbit, I2C, Soic-8; Memory Interface Type Stmicroelectronics Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 774-672659\CY62157EV18LL-55BVXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details
Memory - 28C17A-15B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 16 kbits
View Details