STMicroelectronics, Inc. Memory M24C64-DRMF3TG/K

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-MLP (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-MLP (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15363-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15363-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Memory - 497-15363-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-MLP (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-MLP (2x3)

Buy Now Datasheet
Automotive Memory IC and Storage Component - 774-M24C64-DRMF3TG/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive Memory IC and Storage Component
774-M24C64-DRMF3TG/K
Automotive Memory IC and Storage Component 774-M24C64-DRMF3TG/K
Automotive 64 Kbit serial I2C bus EEPROM Product overview: M24C64-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-DRMF3TG/K can be used for catalog matching and distributor lookup.

Automotive 64 Kbit serial I2C bus EEPROM Product overview: M24C64-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-DRMF3TG/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24C64-DRMF3TG/K - 924758-M24C64-DRMF3TG/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C64-DRMF3TG/K
924758-M24C64-DRMF3TG/K
Memory - EEPROM - M24C64-DRMF3TG/K 924758-M24C64-DRMF3TG/K
Manufacturer: STMicroelectronics Win Source Part Number: 924758-M24C64-DRMF3T G/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-MLP (2x3) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: M24C64 Categories: Integrated Circuits (ICs) Case / Package: 8-MLP (2x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: -497-15363-2, -497-15363-1, 497-15363-1, -497-15363-6, 497-15363-2, 497-15363-6

Manufacturer: STMicroelectronics
Win Source Part Number: 924758-M24C64-DRMF3TG/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 8-MLP (2x3)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C64
Categories: Integrated Circuits (ICs)
Case / Package: 8-MLP (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: -497-15363-2, -497-15363-1, 497-15363-1, -497-15363-6, 497-15363-2, 497-15363-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C64-DRMF3TG/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-DRMF3TG/K
Integrated Circuits (ICs) - Memory - Memory M24C64-DRMF3TG/K
IC EEPROM 64KBIT I2C 1MHZ 8MLP

IC EEPROM 64KBIT I2C 1MHZ 8MLP

Supplier's Site
Memory - M24C64-DRMF3TG/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-MLP (2x3)

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-MLP (2x3)

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8MLP

IC EEPROM 64KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet
Eeprom, Aec-Q100, 64Kbit, -40To125Deg C; Memory Size Stmicroelectronics - 25AH9899 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, Aec-Q100, 64Kbit, -40To125Deg C; Memory Size Stmicroelectronics
25AH9899
Eeprom, Aec-Q100, 64Kbit, -40To125Deg C; Memory Size Stmicroelectronics 25AH9899
EEPROM, AEC-Q100, 64KBIT, -40TO125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, AEC-Q100, 64KBIT, -40TO125DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8MLP

IC EEPROM 64KBIT I2C 1MHZ 8MLP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15363-6-ND 774-M24C64-DRMF3TG/K 924758-M24C64-DRMF3TG/K M24C64-DRMF3TG/K M24C64-DRMF3TG/K M24C64-DRMF3TG/K 25AH9899 M24C64-DRMF3TG/K
Product Name Memory Automotive Memory IC and Storage Component Memory - EEPROM - M24C64-DRMF3TG/K Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, Aec-Q100, 64Kbit, -40To125Deg C; Memory Size Stmicroelectronics Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 8-WFDFN Exposed Pad 8-MLP (2x3) 8-WFDFN Exposed Pad MLP 8-WFDFN Exposed Pad
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ABT7819 512 x 18 x 2 Synchronous Bidirectional FIFO Memory - 5962-9470401QXA - Texas Instruments
Specs
Memory Category FIFO
Package Type CPGA
View Details
3 suppliers
Memory - 520966231076 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers