STMicroelectronics Automotive 1 MHz Clock and Timing IC M24C64-DRDW3TP

Description
Automotive 64-Kbit serial IC bus EEPROM with 1 MHz clock Product overview: M24C64-DRDW3TP from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 1 MHz, Clock and Timing IC, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M24C64-DRDW3TP can be used for catalog matching and distributor lookup.
Request a Quote
Description
Automotive 64-Kbit serial IC bus EEPROM with 1 MHz clock Product overview: M24C64-DRDW3TP from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 1 MHz, Clock and Timing IC, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M24C64-DRDW3TP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive 1 MHz Clock and Timing IC - 2020-M24C64-DRDW3TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1 MHz Clock and Timing IC
2020-M24C64-DRDW3TP
Automotive 1 MHz Clock and Timing IC 2020-M24C64-DRDW3TP
Automotive 64-Kbit serial IC bus EEPROM with 1 MHz clock Product overview: M24C64-DRDW3TP from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 1 MHz, Clock and Timing IC, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M24C64-DRDW3TP can be used for catalog matching and distributor lookup.

Automotive 64-Kbit serial IC bus EEPROM with 1 MHz clock Product overview: M24C64-DRDW3TP from STMicroelectronics is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1 MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Automotive, 1 MHz, Clock and Timing IC, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-M24C64-DRDW3TP can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Timers
Product Number 2020-M24C64-DRDW3TP
Product Name Automotive 1 MHz Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz 12.5 pF Clock and Timing IC - 171-MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Frequency 0.0328 MHz
Features / Standards RoHS
View Details
 - MD82C284-8/B - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Generator
Bus Interface I2C
Package Type DIP
View Details
5 suppliers
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1362446-HEF4541BT-Q100Y - Win Source Electronics
Specs
Package Type 14-SOIC (0.154", 3.90mm Width)
Supply Voltage 3 to 15 volts
Frequency 36 MHz
View Details
4 suppliers
SE555 Precision Timer - SE555P - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
5 suppliers