STMicroelectronics, Inc. Memory M24C64-DRDW3TP/K

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 54AH6681 is a 64 Kbit (8 Kbyte) EEPROM from STMicroelectronics, designed for automotive applications. It operates over an extended temperature range of -40 °C to 125 °C and supports a supply voltage range of 1.7 V to 5.5 V. The device is compatible with all I²C bus modes, including 1 MHz, 400 kHz, and 100 kHz. It features a memory array with a page size of 32 bytes and includes an additional write-lockable identification page. The EEPROM offers a short write cycle time, with byte writes completed within 4 ms and page writes also within 4 ms. It has a write cycle endurance of up to 4 million cycles at 25 °C, decreasing to 600 k cycles at 125 °C. Data retention is specified for 50 years at 125 °C and 100 years at 25 °C. The device includes Schmitt trigger inputs for noise filtering and is RoHS compliant and halogen-free. ESD protection is rated at 4000 V according to the Human Body Model.

Datasheet Summary
Powered by GS/AI

The 54AH6681 is a 64 Kbit (8 Kbyte) EEPROM from STMicroelectronics, designed for automotive applications. It operates over an extended temperature range of -40 °C to 125 °C and supports a supply voltage range of 1.7 V to 5.5 V. The device is compatible with all I²C bus modes, including 1 MHz, 400 kHz, and 100 kHz. It features a memory array with a page size of 32 bytes and includes an additional write-lockable identification page. The EEPROM offers a short write cycle time, with byte writes completed within 4 ms and page writes also within 4 ms. It has a write cycle endurance of up to 4 million cycles at 25 °C, decreasing to 600 k cycles at 125 °C. Data retention is specified for 50 years at 125 °C and 100 years at 25 °C. The device includes Schmitt trigger inputs for noise filtering and is RoHS compliant and halogen-free. ESD protection is rated at 4000 V according to the Human Body Model.

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-14426-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-14426-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-14426-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive 5.5V Memory IC and Storage Component
774-M24C64-DRDW3TP/K
Automotive 5.5V Memory IC and Storage Component 774-M24C64-DRDW3TP/K
64Kbit Serial I2C EEPROM, 1.8-5.5V, 8-Pin, AEC-Q100, 125C Product overview: M24C64-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-DRDW3TP/K can be used for catalog matching and distributor lookup.

64Kbit Serial I2C EEPROM, 1.8-5.5V, 8-Pin, AEC-Q100, 125C Product overview: M24C64-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-DRDW3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24C64-DRDW3TP/K - 880530-M24C64-DRDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C64-DRDW3TP/K
880530-M24C64-DRDW3TP/K
Memory - EEPROM - M24C64-DRDW3TP/K 880530-M24C64-DRDW3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 880530-M24C64-DRDW3T P/K Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 450 ns 8-TSSOP Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24C64 Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: -497-14426-2, -497-14426-1, -497-14426-6, 497-14426-1, 497-14426-2, 497-14426-6

Manufacturer: STMicroelectronics
Win Source Part Number: 880530-M24C64-DRDW3TP/K
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 450 ns 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C64
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: -497-14426-2, -497-14426-1, -497-14426-6, 497-14426-1, 497-14426-2, 497-14426-6

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C64-DRDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-DRDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M24C64-DRDW3TP/K
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

IC EEPROM 64KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - M24C64-DRDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 54AH6681 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
54AH6681
Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 54AH6681
EEPROM, 64KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-14426-6-ND 774-M24C64-DRDW3TP/K 880530-M24C64-DRDW3TP/K M24C64-DRDW3TP/K M24C64-DRDW3TP/K M24C64-DRDW3TP/K 54AH6681
Product Name Memory Automotive 5.5V Memory IC and Storage Component Memory - EEPROM - M24C64-DRDW3TP/K Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 64Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 Surface Mount 1.8V ~ 5.5V
Access Time 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 520966230646 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - CAT24C128LGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details