STMicroelectronics, Inc. Industrial 5.5V Memory IC and Storage Component M24C64-DFCT6TP/K

Description
64-Kbit Serial I2C EEPROM, Industrial, 1.7-5.5V, 8-Pin PBGA Product overview: M24C64-DFCT6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-DFCT6TP/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
64-Kbit Serial I2C EEPROM, Industrial, 1.7-5.5V, 8-Pin PBGA Product overview: M24C64-DFCT6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-DFCT6TP/K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 5.5V Memory IC and Storage Component - 774-M24C64-DFCT6TP/K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5.5V Memory IC and Storage Component
774-M24C64-DFCT6TP/K
Industrial 5.5V Memory IC and Storage Component 774-M24C64-DFCT6TP/K
64-Kbit Serial I2C EEPROM, Industrial, 1.7-5.5V, 8-Pin PBGA Product overview: M24C64-DFCT6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-DFCT6TP/K can be used for catalog matching and distributor lookup.

64-Kbit Serial I2C EEPROM, Industrial, 1.7-5.5V, 8-Pin PBGA Product overview: M24C64-DFCT6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C64-DFCT6TP/K can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-14004-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-WLCSP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-WLCSP

Buy Now Datasheet
Memory - 497-14004-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-WLCSP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-WLCSP

Buy Now Datasheet
Memory - 497-14004-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-WLCSP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 450ns 8-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1320865-M24C64-DFCT6TP/K - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1320865-M24C64-DFCT6TP/K
Integrated Circuits (ICs) - Memory - Memory 1320865-M24C64-DFCT6TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 1320865-M24C64-DFCT6 TP/K Category: Integrated Circuits (ICs)>Memory>Memory Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 450 ns Voltage - Supply: 1.7V ~ 5.5V Supplier Device Package: 8-WLCSP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 8-XFBGA, WLCSP Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-14004-6,497-1400 4-2,-497-14004-1,497 -14004-1,-497-14004- 2,-497-14004-6 Base Product Number: M24C64 RoHS Status: ROHS3 Compliant

Manufacturer: STMicroelectronics
Win Source Part Number: 1320865-M24C64-DFCT6TP/K
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 5.5V
Supplier Device Package: 8-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-XFBGA, WLCSP
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-14004-6,497-14004-2,-497-14004-1,497-14004-1,-497-14004-2,-497-14004-6
Base Product Number: M24C64
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Memory - M24C64-DFCT6TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-WLCSP

EEPROM Memory IC 64Kbit I²C 1 MHz 450 ns 8-WLCSP

Buy Now Datasheet
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6679 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6679
Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6679
EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 64KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M24C64-DFCT6TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C64-DFCT6TP/K
Integrated Circuits (ICs) - Memory - Memory M24C64-DFCT6TP/K
IC EEPROM 64KBIT I2C 1MHZ 8WLCSP

IC EEPROM 64KBIT I2C 1MHZ 8WLCSP

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 8WLCSP

IC EEPROM 64KBIT I2C 1MHZ 8WLCSP

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8WLCSP

IC EEPROM 64KBIT I2C 1MHZ 8WLCSP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C64-DFCT6TP/K 497-14004-2-ND 1320865-M24C64-DFCT6TP/K M24C64-DFCT6TP/K 54AH6679 M24C64-DFCT6TP/K M24C64-DFCT6TP/K M24C64-DFCT6TP/K
Product Name Industrial 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 64Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 27C010-55DM/B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 55 ns
Density 1000 kbits
View Details
2 suppliers