STMicroelectronics, Inc. Memory - EEPROM - M24C32-XMC5TG M24C32-XMC5TG

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064841-M24C32-XMC5T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064841-M24C32-XMC5T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C32-XMC5TG - 1064841-M24C32-XMC5TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-XMC5TG
1064841-M24C32-XMC5TG
Memory - EEPROM - M24C32-XMC5TG 1064841-M24C32-XMC5TG
Manufacturer: STMicroelectronics Win Source Part Number: 1064841-M24C32-XMC5T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.6 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064841-M24C32-XMC5TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.6 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1MHz 5V Memory IC and Storage Component
774-M24C32-XMC5TG
1MHz 5V Memory IC and Storage Component 774-M24C32-XMC5TG
32Kbit I2C EEPROM, 8-Pin UFDFPN, 1MHz, 1.8-5V, SMT Product overview: M24C32-XMC5TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-XMC5TG can be used for catalog matching and distributor lookup.

32Kbit I2C EEPROM, 8-Pin UFDFPN, 1MHz, 1.8-5V, SMT Product overview: M24C32-XMC5TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-XMC5TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-15759-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15759-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15759-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-XMC5TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-XMC5TG
Integrated Circuits (ICs) - Memory - Memory M24C32-XMC5TG
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Memory - M24C32-XMC5TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064841-M24C32-XMC5TG 774-M24C32-XMC5TG 497-15759-6-ND M24C32-XMC5TG M24C32-XMC5TG M24C32-XMC5TG
Product Name Memory - EEPROM - M24C32-XMC5TG 1MHz 5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type 8-UFDFPN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Supply Voltage 1.6 V ~ 5.5 V -3.3V; 1.6 1.6V ~ 5.5V Surface Mount 1.6V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - EEPROM - AT24C16B-TSU-T - 862018-AT24C16B-TSU-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-5
View Details
2 suppliers
SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details