STMicroelectronics OEM Parts - OEM Parts (M - N) - M24C32-WMN6TPP M24C32-WMN6TPP

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073455-M24C32-WMN6T PP Packaging: Tape & Reel Interface: I2C, Serial Access Time: 900 ns Density: 32 kb Number of Pins: 8 Categories: OEM Parts(M-N) Max Frequency: 400 kHz Alternative Parts (Cross-Reference): M24C32-WMN6TPPM24C32 -WMN6TP/P; M24C32WMN6TP/P; M24C32WMN6TPP; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073455-M24C32-WMN6T PP Packaging: Tape & Reel Interface: I2C, Serial Access Time: 900 ns Density: 32 kb Number of Pins: 8 Categories: OEM Parts(M-N) Max Frequency: 400 kHz Alternative Parts (Cross-Reference): M24C32-WMN6TPPM24C32 -WMN6TP/P; M24C32WMN6TP/P; M24C32WMN6TPP; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - M24C32-WMN6TPP - 1073455-M24C32-WMN6TPP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - M24C32-WMN6TPP
1073455-M24C32-WMN6TPP
OEM Parts - OEM Parts (M - N) - M24C32-WMN6TPP 1073455-M24C32-WMN6TPP
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1073455-M24C32-WMN6T PP Packaging: Tape & Reel Interface: I2C, Serial Access Time: 900 ns Density: 32 kb Number of Pins: 8 Categories: OEM Parts(M-N) Max Frequency: 400 kHz Alternative Parts (Cross-Reference): M24C32-WMN6TPPM24C32 -WMN6TP/P; M24C32WMN6TP/P; M24C32WMN6TPP; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073455-M24C32-WMN6TPP
Packaging: Tape & Reel
Interface: I2C, Serial
Access Time: 900 ns
Density: 32 kb
Number of Pins: 8
Categories: OEM Parts(M-N)
Max Frequency: 400 kHz
Alternative Parts (Cross-Reference): M24C32-WMN6TPPM24C32-WMN6TP/P; M24C32WMN6TP/P; M24C32WMN6TPP;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1073455-M24C32-WMN6TPP
Product Name OEM Parts - OEM Parts (M - N) - M24C32-WMN6TPP
Unlock Full Specs
to access all available technical data