STMicroelectronics, Inc. Memory M24C32-WMN6TP

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-M24C32-WMN6TPTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-M24C32-WMN6TPDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-M24C32-WMN6TPCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24C32-WMN6TP - 020808-M24C32-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-WMN6TP
020808-M24C32-WMN6TP
Memory - EEPROM - M24C32-WMN6TP 020808-M24C32-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020808-M24C32-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Family Name: M24C32-W Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): CAT24WC33WA-1.8TE13; CAT24WC33JA; CAT24WC33JA-1.8TE7; CAT24WC32WA-1.8; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020808-M24C32-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Family Name: M24C32-W
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): CAT24WC33WA-1.8TE13; CAT24WC33JA; CAT24WC33JA-1.8TE7; CAT24WC32WA-1.8;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
32Kb 400kHz 5V SOIC Memory IC and Storage Component
774-M24C32-WMN6TP
32Kb 400kHz 5V SOIC Memory IC and Storage Component 774-M24C32-WMN6TP
32Kb I2C EEPROM, 400kHz, SOIC, 5V, 32Kb Serial Memory Product overview: M24C32-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-WMN6TP can be used for catalog matching and distributor lookup.

32Kb I2C EEPROM, 400kHz, SOIC, 5V, 32Kb Serial Memory Product overview: M24C32-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M24C32-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C32-WMN6TP
IC EEPROM 32KBIT I2C 1MHZ 8SOIC

IC EEPROM 32KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8SO

IC EEPROM 32KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory >> EEPROM - M24C32-WMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C32-WMN6TP
Memory >> EEPROM M24C32-WMN6TP
32Kbit I2C SOIC-8 EEPROM ROHS

32Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8SO

IC EEPROM 32KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24C32-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-M24C32-WMN6TPTR-ND 020808-M24C32-WMN6TP 774-M24C32-WMN6TP M24C32-WMN6TP M24C32-WMN6TP M24C32-WMN6TP M24C32-WMN6TP M24C32-WMN6TP
Product Name Memory Memory - EEPROM - M24C32-WMN6TP 32Kb 400kHz 5V SOIC Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 -40degC ~ 85degC (TA) 2.5V~5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C1009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 949587-9970 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24CS02-XHM-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details