STMicroelectronics, Inc. Memory IC and Storage Component M24C32-WMN6T

Description
4KX8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: M24C32-WMN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-WMN6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4KX8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: M24C32-WMN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-WMN6T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-M24C32-WMN6T
Memory IC and Storage Component 774-M24C32-WMN6T
4KX8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: M24C32-WMN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-WMN6T can be used for catalog matching and distributor lookup.

4KX8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 0.150 INCH, PLASTIC, SOP-8 Product overview: M24C32-WMN6T from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-WMN6T can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-1618-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24C32-WMN6T - 1210039-M24C32-WMN6T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-WMN6T
1210039-M24C32-WMN6T
Memory - EEPROM - M24C32-WMN6T 1210039-M24C32-WMN6T
Manufacturer: STMicroelectronics Win Source Part Number: 1210039-M24C32-WMN6T Packaging: Cut Tape (CT) Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Manufacturer Homepage: www.st.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: M24C32 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 1210039-M24C32-WMN6T
Packaging: Cut Tape (CT)
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Manufacturer Homepage: www.st.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: M24C32
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V

Buy Now
Memory - M24C32-WMN6T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 32KBIT 400KHZ 8SO - M24C32-WMN6T - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC EEPROM 32KBIT 400KHZ 8SO
M24C32-WMN6T
IC EEPROM 32KBIT 400KHZ 8SO M24C32-WMN6T
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-WMN6T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-WMN6T
Integrated Circuits (ICs) - Memory - Memory M24C32-WMN6T
IC EEPROM 32KBIT I2C 1MHZ 8SOIC

IC EEPROM 32KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 32KBIT 400KHZ 8SO - 761-M24C32-WMN6T - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 32KBIT 400KHZ 8SO
761-M24C32-WMN6T
IC EEPROM 32KBIT 400KHZ 8SO 761-M24C32-WMN6T
IC EEPROM 32KBIT 400KHZ 8SO

IC EEPROM 32KBIT 400KHZ 8SO

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8SO

IC EEPROM 32KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C32-WMN6T 497-1618-2-ND 1210039-M24C32-WMN6T M24C32-WMN6T M24C32-WMN6T M24C32-WMN6T 761-M24C32-WMN6T M24C32-WMN6T
Product Name Memory IC and Storage Component Memory Memory - EEPROM - M24C32-WMN6T Memory IC EEPROM 32KBIT 400KHZ 8SO Integrated Circuits (ICs) - Memory - Memory IC EEPROM 32KBIT 400KHZ 8SO Memory
Memory Category EEPROM; EEPROM, , Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154, 3.90mm Width)
Supply Voltage 2.5V 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V ~ 5.5V Surface Mount 5V; 5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - 323017-032W 02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 043641RLAD-6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3 ns
Density 4500 kbits
View Details