STMicroelectronics, Inc. Memory M24C32-WDW6TP

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8645-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8645-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8645-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M24C32-WDW6TP - 020807-M24C32-WDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-WDW6TP
020807-M24C32-WDW6TP
Memory - EEPROM - M24C32-WDW6TP 020807-M24C32-WDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020807-M24C32-WDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020807-M24C32-WDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
32Kb 400kHz 5.5V TSSOP Memory IC and Storage Component
774-M24C32-WDW6TP
32Kb 400kHz 5.5V TSSOP Memory IC and Storage Component 774-M24C32-WDW6TP
32Kb I2C EEPROM, 400kHz, 5.5V, TSSOP Product overview: M24C32-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-WDW6TP can be used for catalog matching and distributor lookup.

32Kb I2C EEPROM, 400kHz, 5.5V, TSSOP Product overview: M24C32-WDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-WDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6804 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6804
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6804
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-WDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-WDW6TP
Integrated Circuits (ICs) - Memory - Memory M24C32-WDW6TP
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory >> EEPROM - M24C32-WDW6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C32-WDW6TP
Memory >> EEPROM M24C32-WDW6TP
32Kbit I2C TSSOP-8 EEPROM ROHS

32Kbit I2C TSSOP-8 EEPROM ROHS

Supplier's Site Datasheet
Memory - M24C32-WDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8645-1-ND 020807-M24C32-WDW6TP 774-M24C32-WDW6TP 07AH6804 M24C32-WDW6TP M24C32-WDW6TP M24C32-WDW6TP M24C32-WDW6TP M24C32-WDW6TP
Product Name Memory Memory - EEPROM - M24C32-WDW6TP 32Kb 400kHz 5.5V TSSOP Memory IC and Storage Component Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; 8-TSSOP TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V 2.5 V ~ 5.5 V -3.3V; 2.5 Surface Mount 2.5V ~ 5.5V 2.5V~5.5V 2.5V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
 - 27128A-20/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP
View Details
4 suppliers