STMicroelectronics, Inc. Memory M24C32-WBN6P

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8571-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-PDIP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
32Kb 400kHz 5.5V Memory IC and Storage Component
774-M24C32-WBN6P
32Kb 400kHz 5.5V Memory IC and Storage Component 774-M24C32-WBN6P
32Kb I2C EEPROM, 400kHz, 5.5V, PDIP Product overview: M24C32-WBN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-WBN6P can be used for catalog matching and distributor lookup.

32Kb I2C EEPROM, 400kHz, 5.5V, PDIP Product overview: M24C32-WBN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-WBN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - M24C32-WBN6P - 038397-M24C32-WBN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-WBN6P
038397-M24C32-WBN6P
Memory - EEPROM - M24C32-WBN6P 038397-M24C32-WBN6P
Manufacturer: STMicroelectronics Win Source Part Number: 038397-M24C32-WBN6P Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Family Name: M24C32-W Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): CAT24WC32LE; CAT24WC33L-1.8; CAT24WC33P-1.8; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038397-M24C32-WBN6P
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Family Name: M24C32-W
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): CAT24WC32LE; CAT24WC33L-1.8; CAT24WC33P-1.8;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8DIP

IC EEPROM 32KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-WBN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-WBN6P
Integrated Circuits (ICs) - Memory - Memory M24C32-WBN6P
IC EEPROM 32KBIT I2C 1MHZ 8DIP

IC EEPROM 32KBIT I2C 1MHZ 8DIP

Supplier's Site
Memory - M24C32-WBN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-PDIP

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8571-ND 774-M24C32-WBN6P 038397-M24C32-WBN6P M24C32-WBN6P M24C32-WBN6P M24C32-WBN6P
Product Name Memory 32Kb 400kHz 5.5V Memory IC and Storage Component Memory - EEPROM - M24C32-WBN6P Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" PDIP DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 2.5V ~ 5.5V 2.5V 2.5 V ~ 5.5 V Through Hole 2.5V ~ 5.5V
Access Time 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C4008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - 2437530 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details