STMicroelectronics, Inc. Memory - EEPROM - M24C32-RMN6TP M24C32-RMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020806-M24C32-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020806-M24C32-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C32-RMN6TP - 020806-M24C32-RMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-RMN6TP
020806-M24C32-RMN6TP
Memory - EEPROM - M24C32-RMN6TP 020806-M24C32-RMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020806-M24C32-RMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020806-M24C32-RMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Memory - 497-8644-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-8644-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-8644-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
32Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-M24C32-RMN6TP
32Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-M24C32-RMN6TP
32Kb I2C EEPROM, 400kHz, SOIC, 1.8-5.5V, SM Product overview: M24C32-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-RMN6TP can be used for catalog matching and distributor lookup.

32Kb I2C EEPROM, 400kHz, SOIC, 1.8-5.5V, SM Product overview: M24C32-RMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-RMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - M24C32-RMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 51AC9289 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
51AC9289
Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 51AC9289
EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 32KBIT, -40 TO 85DEG C; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:NSOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M24C32-RMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-RMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C32-RMN6TP
IC EEPROM 32KBIT I2C 1MHZ 8SOIC

IC EEPROM 32KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory >> EEPROM - M24C32-RMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C32-RMN6TP
Memory >> EEPROM M24C32-RMN6TP
32Kbit I2C SOIC-8 EEPROM ROHS

32Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8SO

IC EEPROM 32KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8SO

IC EEPROM 32KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020806-M24C32-RMN6TP 497-8644-1-ND 774-M24C32-RMN6TP M24C32-RMN6TP 51AC9289 M24C32-RMN6TP M24C32-RMN6TP M24C32-RMN6TP M24C32-RMN6TP
Product Name Memory - EEPROM - M24C32-RMN6TP Memory 32Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory Eeprom, 32Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) NSOIC SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width)
Supply Voltage 1.8 V ~ 5.5 V 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V~5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 00002161771 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - 71016S15YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details