STMicroelectronics, Inc. 32Kb 400kHz 5.5V TSSOP Memory IC and Storage Component M24C32-RDW6TP

Description
32Kb I2C EEPROM, 400kHz, 5.5V, TSSOP, SM Product overview: M24C32-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-RDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32Kb I2C EEPROM, 400kHz, 5.5V, TSSOP, SM Product overview: M24C32-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-RDW6TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32Kb 400kHz 5.5V TSSOP Memory IC and Storage Component
774-M24C32-RDW6TP
32Kb 400kHz 5.5V TSSOP Memory IC and Storage Component 774-M24C32-RDW6TP
32Kb I2C EEPROM, 400kHz, 5.5V, TSSOP, SM Product overview: M24C32-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-RDW6TP can be used for catalog matching and distributor lookup.

32Kb I2C EEPROM, 400kHz, 5.5V, TSSOP, SM Product overview: M24C32-RDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V, TSSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, TSSOP, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-RDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8643-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8643-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-8643-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M24C32-RDW6TP - 020805-M24C32-RDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-RDW6TP
020805-M24C32-RDW6TP
Memory - EEPROM - M24C32-RDW6TP 020805-M24C32-RDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020805-M24C32-RDW6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 020805-M24C32-RDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-RDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-RDW6TP
Integrated Circuits (ICs) - Memory - Memory M24C32-RDW6TP
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 32Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics - 51AC9288 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics
51AC9288
Eeprom, 32Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics 51AC9288
EEPROM, 32KBIT, I2C, 1MHZ, TSSOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

EEPROM, 32KBIT, I2C, 1MHZ, TSSOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - M24C32-RDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C32-RDW6TP 497-8643-6-ND 020805-M24C32-RDW6TP M24C32-RDW6TP M24C32-RDW6TP 51AC9288 M24C32-RDW6TP M24C32-RDW6TP
Product Name 32Kb 400kHz 5.5V TSSOP Memory IC and Storage Component Memory Memory - EEPROM - M24C32-RDW6TP Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 32Kbit, I2C, 1Mhz, Tssop-8; Memory Size Stmicroelectronics Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMSxxxxPxxxxx-xx/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - 580970-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71256L25YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details