STMicroelectronics, Inc. Memory - EEPROM - M24C32-FMN6TP M24C32-FMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 924757-M24C32-FMN6TP Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24C32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: M24C32-FMN6TP-ND, 497-15758-1, 497-15758-2, 497-15758-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 924757-M24C32-FMN6TP Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24C32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: M24C32-FMN6TP-ND, 497-15758-1, 497-15758-2, 497-15758-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C32-FMN6TP - 924757-M24C32-FMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-FMN6TP
924757-M24C32-FMN6TP
Memory - EEPROM - M24C32-FMN6TP 924757-M24C32-FMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 924757-M24C32-FMN6TP Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: M24C32 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 35 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: M24C32-FMN6TP-ND, 497-15758-1, 497-15758-2, 497-15758-6

Manufacturer: STMicroelectronics
Win Source Part Number: 924757-M24C32-FMN6TP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C32
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: M24C32-FMN6TP-ND, 497-15758-1, 497-15758-2, 497-15758-6

Buy Now Datasheet
EEPROM - 1906766 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1906766
EEPROM 1906766
STMicroelectronics, M24C32-FMN6TP

STMicroelectronics, M24C32-FMN6TP

Supplier's Site
EEPROM - 1907553 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907553
EEPROM 1907553
STMicroelectronics, M24C32-FMN6TP

STMicroelectronics, M24C32-FMN6TP

Supplier's Site
EEPROM - 1907553P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907553P
EEPROM 1907553P
STMicroelectronics, M24C32-FMN6TP

STMicroelectronics, M24C32-FMN6TP

Supplier's Site
Singapore, Singapore
1.8V 2.5V 3.3V Memory IC and Storage Component
774-M24C32-FMN6TP
1.8V 2.5V 3.3V Memory IC and Storage Component 774-M24C32-FMN6TP
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin SO N T/R Product overview: M24C32-FMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FMN6TP can be used for catalog matching and distributor lookup.

EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin SO N T/R Product overview: M24C32-FMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V, 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.8V, 2.5V, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-15758-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15758-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
Memory - 497-15758-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-SOIC

Buy Now Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8SO

IC EEPROM 32KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Memory - M24C32-FMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-SOIC

Buy Now Datasheet
Memory >> EEPROM - M24C32-FMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C32-FMN6TP
Memory >> EEPROM M24C32-FMN6TP
32Kbit I2C SO-8 EEPROM ROHS

32Kbit I2C SO-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8SO

IC EEPROM 32KBIT I2C 1MHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-FMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-FMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C32-FMN6TP
IC EEPROM 32KBIT I2C 1MHZ 8SOIC

IC EEPROM 32KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 924757-M24C32-FMN6TP 1906766 1907553P 774-M24C32-FMN6TP 497-15758-1-ND M24C32-FMN6TP M24C32-FMN6TP M24C32-FMN6TP M24C32-FMN6TP M24C32-FMN6TP
Product Name Memory - EEPROM - M24C32-FMN6TP EEPROM EEPROM 1.8V 2.5V 3.3V Memory IC and Storage Component Memory Memory Memory Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC SOIC; SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Access Time 900 ns 450 ns 450 ns 450 ns 450 ns
Density 32 kbits 256 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420770P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C04YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details