STMicroelectronics, Inc. Integrated Circuits (ICs) - Memory - Memory M24C32-FMH6TG

Description
Win Source Part Number: 1371501-M24C32-FMH6T G Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Base Product Number: M24C32 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 32Kbit Memory Organization: 4K x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 450 ns
Request a Quote Datasheet
Description
Win Source Part Number: 1371501-M24C32-FMH6T G Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Base Product Number: M24C32 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 32Kbit Memory Organization: 4K x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 450 ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - Memory - 1371501-M24C32-FMH6TG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371501-M24C32-FMH6TG
Integrated Circuits (ICs) - Memory - Memory 1371501-M24C32-FMH6TG
Win Source Part Number: 1371501-M24C32-FMH6T G Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Base Product Number: M24C32 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 32Kbit Memory Organization: 4K x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 450 ns

Win Source Part Number: 1371501-M24C32-FMH6TG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 5-UFDFN
Supplier Device Package: 5-UFDFPN (1.7x1.4)
Base Product Number: M24C32
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 32Kbit
Memory Organization: 4K x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 450 ns

Buy Now Datasheet
Memory - 497-17570-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-17570-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-17570-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
5.5V SOIC Memory IC and Storage Component - 774-M24C32-FMH6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V SOIC Memory IC and Storage Component
774-M24C32-FMH6TG
5.5V SOIC Memory IC and Storage Component 774-M24C32-FMH6TG
32Kbit I2C EEPROM, 1.7-5.5V, 85°C, SOIC-5 Product overview: M24C32-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FMH6TG can be used for catalog matching and distributor lookup.

32Kbit I2C EEPROM, 1.7-5.5V, 85°C, SOIC-5 Product overview: M24C32-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5V, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FMH6TG can be used for catalog matching and distributor lookup.

Supplier's Site
EEPROM - 2396325 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396325
EEPROM 2396325
ST M24C32-FMH6TG

ST M24C32-FMH6TG

Supplier's Site
EEPROM - 2396326P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396326P
EEPROM 2396326P
ST M24C32-FMH6TG

ST M24C32-FMH6TG

Supplier's Site
EEPROM - 2396326 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396326
EEPROM 2396326
ST M24C32-FMH6TG

ST M24C32-FMH6TG

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - M24C32-FMH6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-FMH6TG
Integrated Circuits (ICs) - Memory - Memory M24C32-FMH6TG
IC EEPROM 32KBIT I2C 5UFDFPN

IC EEPROM 32KBIT I2C 5UFDFPN

Supplier's Site
Memory - M24C32-FMH6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
IC EEPROM 32KBIT I2C 5UFDFPN

IC EEPROM 32KBIT I2C 5UFDFPN

Supplier's Site Datasheet
Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6677 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6677
Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6677
EEPROM, 32KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 32KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1371501-M24C32-FMH6TG 497-17570-2-ND 774-M24C32-FMH6TG 2396325 M24C32-FMH6TG M24C32-FMH6TG M24C32-FMH6TG 54AH6677
Product Name Integrated Circuits (ICs) - Memory - Memory Memory 5.5V SOIC Memory IC and Storage Component EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Access Time 450 ns 450 ns 450 ns 450 ns
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS28C010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 120 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - AT93C46DN-SH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details