STMicroelectronics, Inc. SMD 32Kb 5.5V Memory IC and Storage Component M24C32-FMC6TG

Description
32Kb I2C EEPROM, 450ns Access, 5.5V, Surface Mount Product overview: M24C32-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 32Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32Kb I2C EEPROM, 450ns Access, 5.5V, Surface Mount Product overview: M24C32-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 32Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FMC6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 32Kb 5.5V Memory IC and Storage Component
774-M24C32-FMC6TG
SMD 32Kb 5.5V Memory IC and Storage Component 774-M24C32-FMC6TG
32Kb I2C EEPROM, 450ns Access, 5.5V, Surface Mount Product overview: M24C32-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 32Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FMC6TG can be used for catalog matching and distributor lookup.

32Kb I2C EEPROM, 450ns Access, 5.5V, Surface Mount Product overview: M24C32-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32Kb, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SMD, 32Kb, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-15757-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15757-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15757-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M24C32-FMC6TG - 1064840-M24C32-FMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-FMC6TG
1064840-M24C32-FMC6TG
Memory - EEPROM - M24C32-FMC6TG 1064840-M24C32-FMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 1064840-M24C32-FMC6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1064840-M24C32-FMC6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
EEPROM - 1906765 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1906765
EEPROM 1906765
STMicroelectronics, M24C32-FMC6TG

STMicroelectronics, M24C32-FMC6TG

Supplier's Site
EEPROM - 1907664P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907664P
EEPROM 1907664P
STMicroelectronics, M24C32-FMC6TG

STMicroelectronics, M24C32-FMC6TG

Supplier's Site
EEPROM - 1907664 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907664
EEPROM 1907664
STMicroelectronics, M24C32-FMC6TG

STMicroelectronics, M24C32-FMC6TG

Supplier's Site
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site Datasheet
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R - 761-M24C32-FMC6TG - Utmel Electronic Limited
Hong Kong, China
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R
761-M24C32-FMC6TG
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R 761-M24C32-FMC6TG
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R

EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R

Supplier's Site
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-FMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-FMC6TG
Integrated Circuits (ICs) - Memory - Memory M24C32-FMC6TG
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site
Memory - M24C32-FMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

Buy Now Datasheet
Eeprom, 32Kbit, I2C, 1Mhz, Ufdfpn-8; Memory Size Stmicroelectronics - 51AC9287 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, I2C, 1Mhz, Ufdfpn-8; Memory Size Stmicroelectronics
51AC9287
Eeprom, 32Kbit, I2C, 1Mhz, Ufdfpn-8; Memory Size Stmicroelectronics 51AC9287
EEPROM, 32KBIT, I2C, 1MHZ, UFDFPN-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 32KBIT, I2C, 1MHZ, UFDFPN-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C32-FMC6TG 497-15757-1-ND 1064840-M24C32-FMC6TG 1906765 1907664P M24C32-FMC6TG 761-M24C32-FMC6TG M24C32-FMC6TG M24C32-FMC6TG M24C32-FMC6TG 51AC9287
Product Name SMD 32Kb 5.5V Memory IC and Storage Component Memory Memory - EEPROM - M24C32-FMC6TG EEPROM EEPROM Memory EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 32Kbit, I2C, 1Mhz, Ufdfpn-8; Memory Size Stmicroelectronics
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Access Time 450 ns 450 ns 900 ns 450 ns 450 ns 450 ns 450 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 32 kbits 256 kbits 32 kbits 256 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - MT5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27C512-200DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers