STMicroelectronics, Inc. Memory M24C32-FMB5TG

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - M24C32-FMB5TG-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M24C32-FMB5TG - 1064839-M24C32-FMB5TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-FMB5TG
1064839-M24C32-FMB5TG
Memory - EEPROM - M24C32-FMB5TG 1064839-M24C32-FMB5TG
Manufacturer: STMicroelectronics Win Source Part Number: 1064839-M24C32-FMB5T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064839-M24C32-FMB5TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
5.5 V Memory IC and Storage Component - 774-M24C32-FMB5TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5 V Memory IC and Storage Component
774-M24C32-FMB5TG
5.5 V Memory IC and Storage Component 774-M24C32-FMB5TG
STMicroelectronics M24C32-FMB5TG Serial EEPROM Memory, 32kbit, 900ns, 1.7 5.5 V 8-Pin UFDFPN Product overview: M24C32-FMB5TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FMB5TG can be used for catalog matching and distributor lookup.

STMicroelectronics M24C32-FMB5TG Serial EEPROM Memory, 32kbit, 900ns, 1.7 5.5 V 8-Pin UFDFPN Product overview: M24C32-FMB5TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5 V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5.5 V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FMB5TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-FMB5TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-FMB5TG
Integrated Circuits (ICs) - Memory - Memory M24C32-FMB5TG
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site
Memory - M24C32-FMB5TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number M24C32-FMB5TG-ND 1064839-M24C32-FMB5TG 774-M24C32-FMB5TG M24C32-FMB5TG M24C32-FMB5TG M24C32-FMB5TG
Product Name Memory Memory - EEPROM - M24C32-FMB5TG 5.5 V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFPN (2x3) 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V 1.7V Surface Mount 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers