STMicroelectronics, Inc. Memory - EEPROM - M24C32-FDW6TP M24C32-FDW6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064838-M24C32-FDW6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1064838-M24C32-FDW6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C32-FDW6TP - 1064838-M24C32-FDW6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-FDW6TP
1064838-M24C32-FDW6TP
Memory - EEPROM - M24C32-FDW6TP 1064838-M24C32-FDW6TP
Manufacturer: STMicroelectronics Win Source Part Number: 1064838-M24C32-FDW6T P Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064838-M24C32-FDW6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-15756-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15756-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15756-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24C32-FDW6TP
Memory IC and Storage Component 774-M24C32-FDW6TP
32 Kbit serial I2C bus EEPROM Product overview: M24C32-FDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FDW6TP can be used for catalog matching and distributor lookup.

32 Kbit serial I2C bus EEPROM Product overview: M24C32-FDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FDW6TP can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - M24C32-FDW6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Eeprom, 32Kbit, I2C, 1Mhz, Tssop-8; Memory Interface Type Stmicroelectronics - 45AC7389 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, I2C, 1Mhz, Tssop-8; Memory Interface Type Stmicroelectronics
45AC7389
Eeprom, 32Kbit, I2C, 1Mhz, Tssop-8; Memory Interface Type Stmicroelectronics 45AC7389
EEPROM, 32KBIT, I2C, 1MHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

EEPROM, 32KBIT, I2C, 1MHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-FDW6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-FDW6TP
Integrated Circuits (ICs) - Memory - Memory M24C32-FDW6TP
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1064838-M24C32-FDW6TP 497-15756-6-ND 774-M24C32-FDW6TP M24C32-FDW6TP M24C32-FDW6TP M24C32-FDW6TP 45AC7389 M24C32-FDW6TP
Product Name Memory - EEPROM - M24C32-FDW6TP Memory Memory IC and Storage Component Memory Memory Memory Eeprom, 32Kbit, I2C, 1Mhz, Tssop-8; Memory Interface Type Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP SSOP; TSSOP
Supply Voltage 1.7 V ~ 5.5 V 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - 0436A8ACLAA-4H - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.5 ns
Density 8000 kbits
View Details
Memory - A2C0006273800 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers