STMicroelectronics, Inc. Memory M24C32-FDW5TP

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-8642-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24C32-FDW5TP
Memory IC and Storage Component 774-M24C32-FDW5TP
32 Kbit serial I2C bus EEPROM Product overview: M24C32-FDW5TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FDW5TP can be used for catalog matching and distributor lookup.

32 Kbit serial I2C bus EEPROM Product overview: M24C32-FDW5TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FDW5TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24C32-FDW5TP - 112846-M24C32-FDW5TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-FDW5TP
112846-M24C32-FDW5TP
Memory - EEPROM - M24C32-FDW5TP 112846-M24C32-FDW5TP
Manufacturer: STMicroelectronics Win Source Part Number: 112846-M24C32-FDW5TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 450ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz

Manufacturer: STMicroelectronics
Win Source Part Number: 112846-M24C32-FDW5TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-FDW5TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-FDW5TP
Integrated Circuits (ICs) - Memory - Memory M24C32-FDW5TP
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
IC EEPROM 32KBIT 400KHZ 8TSSOP - 761-M24C32-FDW5TP - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 32KBIT 400KHZ 8TSSOP
761-M24C32-FDW5TP
IC EEPROM 32KBIT 400KHZ 8TSSOP 761-M24C32-FDW5TP
IC EEPROM 32KBIT 400KHZ 8TSSOP

IC EEPROM 32KBIT 400KHZ 8TSSOP

Supplier's Site
Memory - M24C32-FDW5TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-8642-2-ND 774-M24C32-FDW5TP 112846-M24C32-FDW5TP M24C32-FDW5TP M24C32-FDW5TP M24C32-FDW5TP 761-M24C32-FDW5TP M24C32-FDW5TP
Product Name Memory Memory IC and Storage Component Memory - EEPROM - M24C32-FDW5TP Integrated Circuits (ICs) - Memory - Memory Memory Memory IC EEPROM 32KBIT 400KHZ 8TSSOP Memory
Memory Category EEPROM EEPROM; EEPROM, EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -20 to 85 C (-4 to 185 F) -20 C (-4 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; TSSOP SOP; SSOP; TSSOP; 8-TSSOP SSOP; TSSOP 8-TSSOP (0.173", 4.40mm Width) SSOP; 8-TSSOP (0.173, 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V 1.7V 1.7 V ~ 5.5 V -20degC ~ 85degC (TA) 1.7V ~ 5.5V 5V; 1.8V 1.7V ~ 5.5V
Access Time 900 ns 450 ns 450 ns 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
Memory - SMJ4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C04YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 4 kbits
View Details