Win Source Part Number: 990040-M24C32-FCU6TP
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 450 ns
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 4-XFBGA, WLCSP
Supplier Device Package: 4-WLCSP (0.80x0.67)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: STMicroelectronics
Other Names: 497-16236-6,497-1623
Base Product Number: M24C32
Product Status: Obsolete
32 Kbit serial I2C bus EEPROM Product overview: M24C32-FCU6TP/TF from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-FCU6TP/TF
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 4-WLCSP (0.80x0.67)
IC EEPROM 32KBIT I2C 1MHZ 4WLCSP
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 4-WLCSP (0.80x0.67)
IC EEPROM 32KBIT I2C 1MHZ 4WLCSP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 990040-M24C32-FCU6TP/TF | 774-M24C32-FCU6TP/TF | 497-16236-2-ND | M24C32-FCU6TP/TF | M24C32-FCU6TP/TF | M24C32-FCU6TP/TF |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V |