STMicroelectronics, Inc. Memory - EEPROM - M24C32-DRDW3TP/K M24C32-DRDW3TP/K

Description
Manufacturer: STMicroelectronics Win Source Part Number: 810168-M24C32-DRDW3T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 450ns Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M24C32
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 810168-M24C32-DRDW3T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 450ns Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M24C32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C32-DRDW3TP/K - 810168-M24C32-DRDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C32-DRDW3TP/K
810168-M24C32-DRDW3TP/K
Memory - EEPROM - M24C32-DRDW3TP/K 810168-M24C32-DRDW3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 810168-M24C32-DRDW3T P/K Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Access Time: 450ns Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 125°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 4ms Memory Interface: I2C Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.8V ~ 5.5V Part Number Series: M24C32

Manufacturer: STMicroelectronics
Win Source Part Number: 810168-M24C32-DRDW3TP/K
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Access Time: 450ns
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: I2C
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Part Number Series: M24C32

Buy Now
Memory - 497-14424-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-14424-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-14424-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
Automotive Memory IC and Storage Component
774-M24C32-DRDW3TP/K
Automotive Memory IC and Storage Component 774-M24C32-DRDW3TP/K
Automotive 32 Kbit serial I2C bus EEPROM Product overview: M24C32-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-DRDW3TP/K can be used for catalog matching and distributor lookup.

Automotive 32 Kbit serial I2C bus EEPROM Product overview: M24C32-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-DRDW3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - M24C32-DRDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
Eeprom, 32Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 54AH6675 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics
54AH6675
Eeprom, 32Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics 54AH6675
EEPROM, 32KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 32KBIT, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-DRDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-DRDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M24C32-DRDW3TP/K
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 810168-M24C32-DRDW3TP/K 497-14424-6-ND 774-M24C32-DRDW3TP/K M24C32-DRDW3TP/K M24C32-DRDW3TP/K 54AH6675 M24C32-DRDW3TP/K M24C32-DRDW3TP/K
Product Name Memory - EEPROM - M24C32-DRDW3TP/K Memory Automotive Memory IC and Storage Component Memory Memory Eeprom, 32Kbit, -40 To 125Deg C Rohs Compliant Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 450 ns 450 ns 450 ns 450 ns 450 ns
Cycle Time 4.00E6 ns 4.00E6 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) 8-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 24LC16T-I/SL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3.50E6 ns
Density 16 kbits
View Details