STMicroelectronics, Inc. EEPROM M24C32-DFMC6TG

Description
ST M24C32-DFMC6TG
Request a Quote Datasheet
Description
ST M24C32-DFMC6TG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 2396324 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396324
EEPROM 2396324
ST M24C32-DFMC6TG

ST M24C32-DFMC6TG

Supplier's Site
EEPROM - 2396323 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396323
EEPROM 2396323
ST M24C32-DFMC6TG

ST M24C32-DFMC6TG

Supplier's Site
EEPROM - 2396324P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
2396324P
EEPROM 2396324P
ST M24C32-DFMC6TG

ST M24C32-DFMC6TG

Supplier's Site
Memory - 497-15029-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15029-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-15029-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 450ns 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1371440-M24C32-DFMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1371440-M24C32-DFMC6TG
Integrated Circuits (ICs) - Memory - Memory 1371440-M24C32-DFMC6TG
Win Source Part Number: 1371440-M24C32-DFMC6 TG Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 8-UFDFN Exposed Pad Supplier Device Package: 8-UFDFPN (2x3) Base Product Number: M24C32 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 32Kbit Memory Organization: 4K x 8 Memory Interface: I²C Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 5ms Access Time: 450 ns

Win Source Part Number: 1371440-M24C32-DFMC6TG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 8-UFDFN Exposed Pad
Supplier Device Package: 8-UFDFPN (2x3)
Base Product Number: M24C32
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 32Kbit
Memory Organization: 4K x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Access Time: 450 ns

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-M24C32-DFMC6TG
Memory IC and Storage Component 774-M24C32-DFMC6TG
32 Kbit serial I2C bus EEPROM Product overview: M24C32-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-DFMC6TG can be used for catalog matching and distributor lookup.

32 Kbit serial I2C bus EEPROM Product overview: M24C32-DFMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C32-DFMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6674 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6674
Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6674
EEPROM, 32KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 32KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Memory - M24C32-DFMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 450 ns 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C32-DFMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C32-DFMC6TG
Integrated Circuits (ICs) - Memory - Memory M24C32-DFMC6TG
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 8UFDFPN

IC EEPROM 32KBIT I2C 8UFDFPN

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 2396324 497-15029-1-ND 1371440-M24C32-DFMC6TG 774-M24C32-DFMC6TG 54AH6674 M24C32-DFMC6TG M24C32-DFMC6TG M24C32-DFMC6TG M24C32-DFMC6TG
Product Name EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Eeprom, 32Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Density 256 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Pins 8 8
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93C46/SM - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details