STMicroelectronics, Inc. Memory M24C16-WMN6TP

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SO
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-17785-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SO

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SO

Buy Now Datasheet
Memory - 497-17785-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SO

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SO

Buy Now Datasheet
Memory - 497-17785-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SO

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SO

Buy Now Datasheet
16Kb 400kHz 5.5V SOIC Memory IC and Storage Component - 774-M24C16-WMN6TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-M24C16-WMN6TP
16Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-M24C16-WMN6TP
16Kb I2C EEPROM, SOIC, 400kHz, 5.5V Product overview: M24C16-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-WMN6TP can be used for catalog matching and distributor lookup.

16Kb I2C EEPROM, SOIC, 400kHz, 5.5V Product overview: M24C16-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
IC EEPROM 16KBIT I2C 400KHZ 8SO

IC EEPROM 16KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 400KHZ 8SO

IC EEPROM 16KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Memory - M24C16-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SO

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C16-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C16-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C16-WMN6TP
IC EEPROM 16KBIT I2C 400KHZ 8SO

IC EEPROM 16KBIT I2C 400KHZ 8SO

Supplier's Site
Memory >> EEPROM - M24C16-WMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C16-WMN6TP
Memory >> EEPROM M24C16-WMN6TP
16Kbit I2C SOIC-8 EEPROM ROHS

16Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-17785-2-ND 774-M24C16-WMN6TP M24C16-WMN6TP M24C16-WMN6TP M24C16-WMN6TP M24C16-WMN6TP M24C16-WMN6TP
Product Name Memory 16Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory >> EEPROM
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 2.5V ~ 5.5V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V -40degC ~ 85degC (TA) 2.5V~5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 93C46/SM - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details