STMicroelectronics, Inc. 16Kb 400kHz 5.5V DFN Memory IC and Storage Component M24C16-RMB6TG

Description
16Kb I2C EEPROM, 2KX8, 400kHz, 5.5V, DFN, 900ns Access Product overview: M24C16-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-RMB6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16Kb I2C EEPROM, 2KX8, 400kHz, 5.5V, DFN, 900ns Access Product overview: M24C16-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-RMB6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16Kb 400kHz 5.5V DFN Memory IC and Storage Component - 774-M24C16-RMB6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16Kb 400kHz 5.5V DFN Memory IC and Storage Component
774-M24C16-RMB6TG
16Kb 400kHz 5.5V DFN Memory IC and Storage Component 774-M24C16-RMB6TG
16Kb I2C EEPROM, 2KX8, 400kHz, 5.5V, DFN, 900ns Access Product overview: M24C16-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-RMB6TG can be used for catalog matching and distributor lookup.

16Kb I2C EEPROM, 2KX8, 400kHz, 5.5V, DFN, 900ns Access Product overview: M24C16-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 400kHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 400kHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-RMB6TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - M24C16-RMB6TG - 102570-M24C16-RMB6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C16-RMB6TG
102570-M24C16-RMB6TG
Memory - EEPROM - M24C16-RMB6TG 102570-M24C16-RMB6TG
Manufacturer: STMicroelectronics Win Source Part Number: 102570-M24C16-RMB6TG Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 16Kb (2K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UFDFPN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 102570-M24C16-RMB6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 16Kb (2K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 497-8704-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8UFDFPN

IC EEPROM 16KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Memory - M24C16-RMB6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet
IC EEPROM 16KBIT I2C 8UFDFPN

IC EEPROM 16KBIT I2C 8UFDFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C16-RMB6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C16-RMB6TG
Integrated Circuits (ICs) - Memory - Memory M24C16-RMB6TG
IC EEPROM 16KBIT I2C 8UFDFPN

IC EEPROM 16KBIT I2C 8UFDFPN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C16-RMB6TG 102570-M24C16-RMB6TG 497-8704-2-ND M24C16-RMB6TG M24C16-RMB6TG M24C16-RMB6TG M24C16-RMB6TG
Product Name 16Kb 400kHz 5.5V DFN Memory IC and Storage Component Memory - EEPROM - M24C16-RMB6TG Memory Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Package Type DFN 8-UFDFPN (2x3) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
 - 9423DC - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Memory - 28076665 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details