IC EEPROM 16KBIT I2C 400KHZ 8SO
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-SO
IC EEPROM 16KBIT I2C 400KHZ 8SO
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-SO
IC EEPROM 16KBIT I2C 400KHZ 8SO
IC EEPROM 16KBIT I2C 400KHZ 8SO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 497-M24C16-FMN6PDKR-ND | M24C16-FMN6P | M24C16-FMN6P | M24C16-FMN6P |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |