STMicroelectronics, Inc. Industrial 5.5V Memory IC and Storage Component M24C16-FMH6TG

Description
16Kbit Serial I2C EEPROM, 1.7-5.5V, Industrial, 5-Pin Product overview: M24C16-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-FMH6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16Kbit Serial I2C EEPROM, 1.7-5.5V, Industrial, 5-Pin Product overview: M24C16-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-FMH6TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial 5.5V Memory IC and Storage Component - 774-M24C16-FMH6TG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 5.5V Memory IC and Storage Component
774-M24C16-FMH6TG
Industrial 5.5V Memory IC and Storage Component 774-M24C16-FMH6TG
16Kbit Serial I2C EEPROM, 1.7-5.5V, Industrial, 5-Pin Product overview: M24C16-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-FMH6TG can be used for catalog matching and distributor lookup.

16Kbit Serial I2C EEPROM, 1.7-5.5V, Industrial, 5-Pin Product overview: M24C16-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Industrial, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-FMH6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-14333-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-14333-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Memory - 497-14333-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1354650-M24C16-FMH6TG - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1354650-M24C16-FMH6TG
Integrated Circuits (ICs) - Memory - Memory 1354650-M24C16-FMH6TG
Win Source Part Number: 1354650-M24C16-FMH6T G Category: Integrated Circuits (ICs) - Memory - Memory Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 5-UFDFN Supplier Device Package: 5-UFDFPN (1.7x1.4) Base Product Number: M24C16 Technology: EEPROM Mounting Type: Surface Mount HTSUS: 8542.32.0051 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.7V ~ 5.5V Memory Type: Non-Volatile Memory Format: EEPROM Memory Size: 16Kbit Memory Organization: 2K x 8 Memory Interface: I²C Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 5ms Access Time: 900 ns

Win Source Part Number: 1354650-M24C16-FMH6TG
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 5-UFDFN
Supplier Device Package: 5-UFDFPN (1.7x1.4)
Base Product Number: M24C16
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 16Kbit
Memory Organization: 2K x 8
Memory Interface: I²C
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 5ms
Access Time: 900 ns

Buy Now Datasheet
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 54AH6673 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics
54AH6673
Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics 54AH6673
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C16-FMH6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C16-FMH6TG
Integrated Circuits (ICs) - Memory - Memory M24C16-FMH6TG
IC EEPROM 16KBIT I2C 5UFDFPN

IC EEPROM 16KBIT I2C 5UFDFPN

Supplier's Site
IC EEPROM 16KBIT I2C 5UFDFPN

IC EEPROM 16KBIT I2C 5UFDFPN

Supplier's Site Datasheet
IC EEPROM 16KBIT I2C 5UFDFPN

IC EEPROM 16KBIT I2C 5UFDFPN

Supplier's Site Datasheet
Memory - M24C16-FMH6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 5-UFDFPN (1.7x1.4)

EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 5-UFDFPN (1.7x1.4)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C16-FMH6TG 497-14333-6-ND 1354650-M24C16-FMH6TG 54AH6673 M24C16-FMH6TG M24C16-FMH6TG M24C16-FMH6TG M24C16-FMH6TG
Product Name Industrial 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8421AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tube
View Details
4 suppliers
Memory - 2161729 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details