16 Kbit serial I2C bus EEPROM Product overview: M24C16-FMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-FMC6TG can be used for catalog matching and distributor lookup.
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
Manufacturer: STMicroelectronics
Win Source Part Number: 880526-M24C16-FMC6TG
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-UFDFPN (2x3)
Package: 8-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C16
Categories: Integrated Circuits (ICs)
Case / Package: 8-UFDFPN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: M24C16-FMC6TG-ND, 497-15176-1, 497-15176-2, 497-15176-6
IC EEPROM 16KBIT I2C 8UFDFPN
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)
IC EEPROM 16KBIT I2C 8UFDFPN
EEPROM, 16KBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC EEPROM 16KBIT I2C 8UFDFPN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C16-FMC6TG | 497-15176-6-ND | 880526-M24C16-FMC6TG | M24C16-FMC6TG | M24C16-FMC6TG | M24C16-FMC6TG | 54AH6672 | M24C16-FMC6TG |
| Product Name | Memory IC and Storage Component | Memory | Memory - EEPROM - M24C16-FMC6TG | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Eeprom, 16Kbit, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |