The M24C16-FDW6TP is a 16-Kbit EEPROM memory device from Quarktwin Technology Ltd., organized as 2K x 8 bits. It operates on an I²C bus with a maximum clock frequency of 400 kHz and supports a supply voltage range of 1.7 V to 5.5 V across the full temperature range of -40 °C to +85 °C. The device features a write time of 5 ms for both byte and page writes, and it offers random and sequential read modes. It includes a write protection feature for the entire memory array and is designed with enhanced ESD and latch-up protection. The M24C16-FDW6TP is capable of enduring more than 4 million write cycles and has a data retention capability exceeding 200 years. It is available in multiple package options, including TSSOP8 and UFDFPN5.
16 Kbit serial I2C bus EEPROM Product overview: M24C16-FDW6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-FDW6TP can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 924755-M24C16-FDW6TP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 8-TSSOP
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C16
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15753-2, 497-15753-1, 497-15753-6, M24C16-FDW6TP-ND
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 900ns 8-TSSOP
IC EEPROM 16KBIT I2C 8TSSOP
IC EEPROM 16KBIT I2C 8TSSOP
EEPROM Memory IC 16Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 16KBIT I2C 8TSSOP
EEPROM, 16KBIT, -40 TO 85DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; SupplyRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C16-FDW6TP | 924755-M24C16-FDW6TP | 497-15753-1-ND | M24C16-FDW6TP | M24C16-FDW6TP | M24C16-FDW6TP | M24C16-FDW6TP | 23AH3280 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - M24C16-FDW6TP | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 16Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits | 16 kbits |