Win Source Part Number: 1354651-M24C16-DRMF3
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-MLP (2x3)
Base Product Number: M24C16
Technology: EEPROM
Mounting Type: Surface Mount
HTSUS: 8542.32.0051
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.7V ~ 5.5V
Memory Type: Non-Volatile
Memory Format: EEPROM
Memory Size: 16Kbit
Memory Organization: 2K x 8
Memory Interface: I²C
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 4ms
Access Time: 450 ns
Automotive 16-Kbit serial I2C bus EEPROM Product overview: M24C16-DRMF3TG/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-DRMF3TG/K
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-MLP (2x3)
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-MLP (2x3)
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-MLP (2x3)
IC EEPROM 16KBIT I2C 1MHZ 8MLP
IC EEPROM 16KBIT I2C 1MHZ 8MLP
IC EEPROM 16KBIT I2C 1MHZ 8MLP
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-MLP (2x3)
EEPROM, AEC-Q100, 16KBIT, -40TO125DEG C; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:MLP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1354651-M24C16-DRMF3TG/K | 774-M24C16-DRMF3TG/K | 497-15361-1-ND | M24C16-DRMF3TG/K | M24C16-DRMF3TG/K | M24C16-DRMF3TG/K | M24C16-DRMF3TG/K | 07AH6799 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Automotive Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, Aec-Q100, 16Kbit, -40To125Deg C; Memory Size Stmicroelectronics |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Access Time | 450 ns | 450 ns | 450 ns | 450 ns | 450 ns | |||
| Cycle Time | 4.00E6 ns | 4.00E6 ns | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.8 | 1.7V ~ 5.5V | Surface Mount | 1.7V ~ 5.5V | 1.7V ~ 5.5V |