STMicroelectronics, Inc. Memory M24C16-DRDW3TP/K

Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 497-15735-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15735-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - 497-15735-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 8-TSSOP

Buy Now Datasheet
Memory - EEPROM - M24C16-DRDW3TP/K - 852250-M24C16-DRDW3TP/K - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C16-DRDW3TP/K
852250-M24C16-DRDW3TP/K
Memory - EEPROM - M24C16-DRDW3TP/K 852250-M24C16-DRDW3TP/K
Manufacturer: STMicroelectronics Win Source Part Number: 852250-M24C16-DRDW3T P/K Series: Automotive, AEC-Q100 Features: Memory IC 1 MHz 450 ns Package: Reel - TR Family Name: M24C16 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: 497-15735-1, 497-15735-2, 497-15735-6

Manufacturer: STMicroelectronics
Win Source Part Number: 852250-M24C16-DRDW3TP/K
Series: Automotive, AEC-Q100
Features: Memory IC 1 MHz 450 ns
Package: Reel - TR
Family Name: M24C16
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15735-1, 497-15735-2, 497-15735-6

Buy Now Datasheet
Singapore, Singapore
Automotive Memory IC and Storage Component
774-M24C16-DRDW3TP/K
Automotive Memory IC and Storage Component 774-M24C16-DRDW3TP/K
Automotive 16-Kbit serial I2C bus EEPROM Product overview: M24C16-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-DRDW3TP/K can be used for catalog matching and distributor lookup.

Automotive 16-Kbit serial I2C bus EEPROM Product overview: M24C16-DRDW3TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Automotive, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-DRDW3TP/K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - M24C16-DRDW3TP/K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP

EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C16-DRDW3TP/K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C16-DRDW3TP/K
Integrated Circuits (ICs) - Memory - Memory M24C16-DRDW3TP/K
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

IC EEPROM 16KBIT I2C 1MHZ 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 497-15735-2-ND 852250-M24C16-DRDW3TP/K 774-M24C16-DRDW3TP/K M24C16-DRDW3TP/K M24C16-DRDW3TP/K M24C16-DRDW3TP/K
Product Name Memory Memory - EEPROM - M24C16-DRDW3TP/K Automotive Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.8 1.7V ~ 5.5V Surface Mount
Access Time 450 ns 450 ns 450 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - A2C00045122 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers