Manufacturer: STMicroelectronics
Win Source Part Number: 880524-M24C16-DFCU6T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 4-WLCSP
Package: 4-XFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24C16
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15360-2, 497-15360-1, 497-15360-6
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 4-WLCSP
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 4-WLCSP
EEPROM Memory IC 16Kb (2K x 8) I²C 1MHz 450ns 4-WLCSP
16-Kbit serial I2C bus EEPROM Product overview: M24C16-DFCU6TP/K from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C16-DFCU6TP/K
EEPROM Memory IC 16Kbit I²C 1 MHz 450 ns 4-WLCSP
IC EEPROM 16KBIT I2C 1MHZ 4WLCSP
IC EEPROM 16KBIT I2C 1MHZ 4WLCSP
SERIAL EEPROM, 16KBIT, 400KHZ, WLCSP-4; Memory Size:16Kbit; EEPROM Memory Configuration:2K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.6V; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 880524-M24C16-DFCU6TP/K | 497-15360-2-ND | 774-M24C16-DFCU6TP/K | M24C16-DFCU6TP/K | M24C16-DFCU6TP/K | M24C16-DFCU6TP/K | 87X9053 |
| Product Name | Memory - EEPROM - M24C16-DFCU6TP/K | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Serial Eeprom, 16Kbit, 400Khz, Wlcsp-4; Memory Size Stmicroelectronics |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | 4-WLCSP | 4-XFBGA, WLCSP | BGA; 4-XFBGA, WLCSP | WLCSP | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.6 | 1.7V ~ 5.5V | -40degC ~ 85degC (TA) | |||
| Access Time | 450 ns | 450 ns | 450 ns |