STMicroelectronics, Inc. Memory - EEPROM - M24C08-WMN6TP M24C08-WMN6TP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 020801-M24C08-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Family Name: M24C08-W Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): m24c08-wmn6g; NM24C09UFLZVM8; FM24C09UFLZVM8; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 020801-M24C08-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Family Name: M24C08-W Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): m24c08-wmn6g; NM24C09UFLZVM8; FM24C09UFLZVM8; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - M24C08-WMN6TP - 020801-M24C08-WMN6TP - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C08-WMN6TP
020801-M24C08-WMN6TP
Memory - EEPROM - M24C08-WMN6TP 020801-M24C08-WMN6TP
Manufacturer: STMicroelectronics Win Source Part Number: 020801-M24C08-WMN6TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Family Name: M24C08-W Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Alternative Parts (Cross-Reference): m24c08-wmn6g; NM24C09UFLZVM8; FM24C09UFLZVM8; Introduction Date: March 23, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 020801-M24C08-WMN6TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Family Name: M24C08-W
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): m24c08-wmn6g; NM24C09UFLZVM8; FM24C09UFLZVM8;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
8Kb 400kHz 5V SOIC Memory IC and Storage Component
774-M24C08-WMN6TP
8Kb 400kHz 5V SOIC Memory IC and Storage Component 774-M24C08-WMN6TP
8Kb I2C EEPROM, 400kHz, SOIC, 5V, 2.5V-5.5V Product overview: M24C08-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-WMN6TP can be used for catalog matching and distributor lookup.

8Kb I2C EEPROM, 400kHz, SOIC, 5V, 2.5V-5.5V Product overview: M24C08-WMN6TP from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-WMN6TP can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8554-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 497-8554-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - 497-8554-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SO

IC EEPROM 8KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SO

IC EEPROM 8KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Memory >> EEPROM - M24C08-WMN6TP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C08-WMN6TP
Memory >> EEPROM M24C08-WMN6TP
8Kbit I2C SOIC-8 EEPROM ROHS

8Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics - 94W9086 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics
94W9086
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics 94W9086
SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C08-WMN6TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C08-WMN6TP
Integrated Circuits (ICs) - Memory - Memory M24C08-WMN6TP
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site
Memory - M24C08-WMN6TP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 020801-M24C08-WMN6TP 774-M24C08-WMN6TP 497-8554-1-ND M24C08-WMN6TP M24C08-WMN6TP M24C08-WMN6TP 94W9086 M24C08-WMN6TP M24C08-WMN6TP
Product Name Memory - EEPROM - M24C08-WMN6TP 8Kb 400kHz 5V SOIC Memory IC and Storage Component Memory Memory Memory Memory >> EEPROM Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Size Stmicroelectronics Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 2.5 V ~ 5.5 V -3.3V; 2.5 2.5V ~ 5.5V 2.5V ~ 5.5V 2.5V~5.5V Surface Mount 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 28328261 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers