STMicroelectronics, Inc. 8Kb 400kHz 5.5V SOIC Memory IC and Storage Component M24C08-WMN6P

Description
8Kb I2C EEPROM, 400kHz, SOIC, 2.5-5.5V Product overview: M24C08-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-WMN6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8Kb I2C EEPROM, 400kHz, SOIC, 2.5-5.5V Product overview: M24C08-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-WMN6P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-M24C08-WMN6P
8Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-M24C08-WMN6P
8Kb I2C EEPROM, 400kHz, SOIC, 2.5-5.5V Product overview: M24C08-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-WMN6P can be used for catalog matching and distributor lookup.

8Kb I2C EEPROM, 400kHz, SOIC, 2.5-5.5V Product overview: M24C08-WMN6P from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-WMN6P can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-8565-5-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - M24C08-WMN6P - 038245-M24C08-WMN6P - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C08-WMN6P
038245-M24C08-WMN6P
Memory - EEPROM - M24C08-WMN6P 038245-M24C08-WMN6P
Manufacturer: STMicroelectronics Win Source Part Number: 038245-M24C08-WMN6P Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038245-M24C08-WMN6P
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Stmicroelectronics - 10M7395 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Stmicroelectronics
10M7395
Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Stmicroelectronics 10M7395
SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

SERIAL EEPROM, 8KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8SO

IC EEPROM 8KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C08-WMN6P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C08-WMN6P
Integrated Circuits (ICs) - Memory - Memory M24C08-WMN6P
IC EEPROM 8KBIT I2C 400KHZ 8SOIC

IC EEPROM 8KBIT I2C 400KHZ 8SOIC

Supplier's Site
IC EEPROM 8KBIT I2C 400KHZ 8SO

IC EEPROM 8KBIT I2C 400KHZ 8SO

Supplier's Site Datasheet
Memory >> EEPROM - M24C08-WMN6P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
M24C08-WMN6P
Memory >> EEPROM M24C08-WMN6P
8Kbit I2C SO-8 EEPROM ROHS

8Kbit I2C SO-8 EEPROM ROHS

Supplier's Site Datasheet
Memory - M24C08-WMN6P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-M24C08-WMN6P 497-8565-5-ND 038245-M24C08-WMN6P 10M7395 M24C08-WMN6P M24C08-WMN6P M24C08-WMN6P M24C08-WMN6P M24C08-WMN6P
Product Name 8Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory Memory - EEPROM - M24C08-WMN6P Serial Eeprom, 8Kbit, 400Khz, Soic-8; Memory Interface Type Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Data Retention 200 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008ECA55L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 27C256-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 200 ns
Density 256 kbits
View Details