Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073452-M24C08-WMN3T
Packaging: Tape and Reel
Frequency: 400 kHz
Interface: I2C, Serial
Access Time: 900 ns
Density: 8 kb
Number of Pins: 8
Categories: OEM Parts(M-N)
Max Frequency: 400 kHz
Alternative Parts (Cross-Reference): M24C08-WMN3TP/SM24C0
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 3 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073452-M24C08-WMN3TP/S |
| Product Name | OEM Parts - OEM Parts (M - N) - M24C08-WMN3TP/S |