1KX8 I2C/2-WIRE SERIAL EEPROM, PDIP8, PLASTIC, DIP-8 Product overview: M24C08-WBN6 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-WBN6 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-PDIP
Manufacturer: STMicroelectronics
Win Source Part Number: 784865-M24C08-WBN6
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 2.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Part Status: Obsolete(EOL)
Family Name: M24C08-W
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): AT24C08-10PC-1.8; AT24C08A-10PE-2.7; AT24C08-10PU-2.5; AT24C08A-10PC-2.5;
Introduction Date: March 23, 1998
ECCN: EAR99
Country of Origin: China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 8KBIT I2C 400KHZ 8DIP
IC EEPROM 8KBIT I2C 400KHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-M24C08-WBN6 | M24C08-WBN6-ND | 784865-M24C08-WBN6 | M24C08-WBN6 | M24C08-WBN6 | M24C08-WBN6 |
| Product Name | DIP Memory IC and Storage Component | Memory | Memory - EEPROM - M24C08-WBN6 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | PDIP | DIP; "8-DIP (0.300"", 7.62mm)" | DIP | DIP; 8-DIP (0.300\", 7.62mm) |