STMicroelectronics, Inc. EEPROM M24C08-RMC6TG

Description
STMicroelectronics, M24C08-RMC6TG
Request a Quote Datasheet
Description
STMicroelectronics, M24C08-RMC6TG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 1906762 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1906762
EEPROM 1906762
STMicroelectronics, M24C08-RMC6TG

STMicroelectronics, M24C08-RMC6TG

Supplier's Site
EEPROM - 1907626 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907626
EEPROM 1907626
STMicroelectronics, M24C08-RMC6TG

STMicroelectronics, M24C08-RMC6TG

Supplier's Site
EEPROM - 1907626P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1907626P
EEPROM 1907626P
STMicroelectronics, M24C08-RMC6TG

STMicroelectronics, M24C08-RMC6TG

Supplier's Site
Singapore, Singapore
8Kb 400kHz 5.5V Memory IC and Storage Component
774-M24C08-RMC6TG
8Kb 400kHz 5.5V Memory IC and Storage Component 774-M24C08-RMC6TG
8Kb I2C EEPROM, 400kHz, 1.8-5.5V, 900ns Access Product overview: M24C08-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-RMC6TG can be used for catalog matching and distributor lookup.

8Kb I2C EEPROM, 400kHz, 1.8-5.5V, 900ns Access Product overview: M24C08-RMC6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-RMC6TG can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - 497-17839-6-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17839-1-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - 497-17839-2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)

Buy Now Datasheet
Memory - EEPROM - M24C08-RMC6TG - 1064834-M24C08-RMC6TG - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - M24C08-RMC6TG
1064834-M24C08-RMC6TG
Memory - EEPROM - M24C08-RMC6TG 1064834-M24C08-RMC6TG
Manufacturer: STMicroelectronics Win Source Part Number: 1064834-M24C08-RMC6T G Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MLP (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1064834-M24C08-RMC6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MLP (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 8KBIT I2C 400KHZ 8MLP

IC EEPROM 8KBIT I2C 400KHZ 8MLP

Supplier's Site Datasheet
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics - 07AH6797 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics
07AH6797
Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics 07AH6797
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:UFDFPN; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes

Supplier's Site
Memory - M24C08-RMC6TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - M24C08-RMC6TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M24C08-RMC6TG
Integrated Circuits (ICs) - Memory - Memory M24C08-RMC6TG
IC EEPROM 8KBIT I2C 8UFDFPN

IC EEPROM 8KBIT I2C 8UFDFPN

Supplier's Site
IC EEPROM 8KBIT I2C 400KHZ 8MLP

IC EEPROM 8KBIT I2C 400KHZ 8MLP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1906762 1907626P 774-M24C08-RMC6TG 497-17839-6-ND 1064834-M24C08-RMC6TG M24C08-RMC6TG 07AH6797 M24C08-RMC6TG M24C08-RMC6TG M24C08-RMC6TG
Product Name EEPROM EEPROM 8Kb 400kHz 5.5V Memory IC and Storage Component Memory Memory - EEPROM - M24C08-RMC6TG Memory Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 3450 ns 900 ns 900 ns 900 ns 900 ns 900 ns
Density 8 kbits 64 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits 8 kbits
Number of Words 1 k
Bits per Word 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - RAM - MT5C1008F45L/883C - 1215637-MT5C1008F45L/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers