Manufacturer: STMicroelectronics
Win Source Part Number: 137127-M24C08-RMB6TG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UFDFPN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
8Kb I2C EEPROM, 1Kx8, 900ns, 400kHz, DFN, 5.5V Product overview: M24C08-RMB6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8Kb, 400kHz, 5.5V, DFN. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8Kb, 400kHz, 5.5V, DFN, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-RMB6TG can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 8-UFDFPN (2x3)
IC EEPROM 8KBIT I2C 8UFDFPN
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 8-UFDFPN (2x3)
IC EEPROM 8KBIT I2C 8UFDFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 137127-M24C08-RMB6TG | 774-M24C08-RMB6TG | 497-8553-2-ND | M24C08-RMB6TG | M24C08-RMB6TG | M24C08-RMB6TG |
| Product Name | Memory - EEPROM - M24C08-RMB6TG | 8Kb 400kHz 5.5V DFN Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 8-UFDFPN (2x3) | DFN | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | ||
| Supply Voltage | 1.8 V ~ 5.5 V | 1.8V | 1.8V ~ 5.5V | -40degC ~ 85degC (TA) | 1.8V ~ 5.5V |