Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1073451-M24C08-RDW6P
Mounting: SMD (SMT)
Interface: I2C, Serial
Access Time: 900 ns
Density: 8 kb
Categories: OEM Parts(M-N)
Case / Package: TSSOP
Max Frequency: 400 kHz
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1073451-M24C08-RDW6P |
| Product Name | OEM Parts - OEM Parts (M - N) - M24C08-RDW6P |