Category: IT infrastructure Memory
Win Source Part Number: 1455660-M24C08-FMH6T
Manufacturer: STMicroelectronics
8 Kbit serial I2C bus EEPROM Product overview: M24C08-FMH6TG from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M24C08-FMH6TG can be used for catalog matching and distributor lookup.
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)
EEPROM Memory IC 8Kb (1K x 8) I²C 400kHz 900ns 5-UFDFPN (1.7x1.4)
EEPROM, 8KBIT, -40 TO 85DEG C; Memory Size:8Kbit; EEPROM Memory Configuration:1K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:DFN; No. of Pins:5Pins; Supply Voltage Min:1.7V; Supply RoHS Compliant: Yes
EEPROM Memory IC 8Kbit I²C 400 kHz 900 ns 5-UFDFPN (1.7x1.4)
IC EEPROM 8KBIT I2C 5UFDFPN
IC EEPROM 8KBIT I2C 5UFDFPN
IC EEPROM 8KBIT I2C 5UFDFPN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1455660-M24C08-FMH6TG | 774-M24C08-FMH6TG | 497-17568-6-ND | 23AH3279 | M24C08-FMH6TG | M24C08-FMH6TG | M24C08-FMH6TG | M24C08-FMH6TG |
| Product Name | IT infrastructure Memory | Memory IC and Storage Component | Memory | Eeprom, 8Kbit, -40 To 85Deg C; Memory Size Stmicroelectronics | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||||
| Data Retention | 200 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits | 8 kbits |